ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
200 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
K FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
HKDB MODEL
Eaton Corporation
Done
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
200 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
K FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
HKDB MODEL
ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
200 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
K FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
HKDB MODEL
ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
200 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE