MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
J FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
HJDB MODEL
Eaton Corporation
Done
Description
MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
J FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
HJDB MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
J FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
HJDB MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489)
100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE