Eaton Corp. / Commercial Controls Division Interchangeable Trip Breaker JGE3200FAG

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC) 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 65 KILOAMPERE AT 220 TO 240 VAC, 25 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 10 KILOAMPERE AT 250 VDC (IEC) 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING 200 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JGE MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC) 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 65 KILOAMPERE AT 220 TO 240 VAC, 25 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 10 KILOAMPERE AT 250 VDC (IEC) 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING 200 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JGE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - JGE3200FAG - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
JGE3200FAG
Interchangeable Trip Breaker JGE3200FAG
MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC) 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 65 KILOAMPERE AT 220 TO 240 VAC, 25 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 10 KILOAMPERE AT 250 VDC (IEC) 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING 200 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JGE MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 105 MM W X 103 MM D X 177.8 MM H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC)
  • 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING
  • 65 KILOAMPERE AT 220 TO 240 VAC, 25 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 10 KILOAMPERE AT 250 VDC (IEC)
  • 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING
  • 200 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE
  • J FRAME TYPE
  • APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • JGE MODEL
Supplier's Site Datasheet
Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer - 51K1724 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer
51K1724
Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer 51K1724
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:JG Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 200A; Product Range:JG Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
CHGP Molded Case - JGE3200FAG - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
JGE3200FAG
CHGP Molded Case JGE3200FAG
Circuit Breaker, 3-P, 200A/600V,

Circuit Breaker, 3-P, 200A/600V,

Supplier's Site

Technical Specifications

  Eaton Corporation Newark, An Avnet Company Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number JGE3200FAG 51K1724 JGE3200FAG
Product Name Interchangeable Trip Breaker Circuit Breaker, 3 Pole, 200A; Product Range Eaton Cutler Hammer CHGP Molded Case
Rated AC Voltage 220 to 690 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 200 amps 200 amps
Rated Breaking Capacity 10000 to 65000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers