TE Connectivity Datasheets for Level Switches

Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more

Product Name Notes
Body Features Case Material : Acetal and Foamed Polypropylene Entry Style : Side Fluid Type : Water Seal Material : EPDM Contact Features Contact Form : A Other Port Fitting : Push Fit Grommet Product Type...
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Alcohol, Fuel, Oil Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other...
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Alcohol, Fuel Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : 1/2...
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Alcohol, Fuel, Oil Seal Material : Nitrile Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ]...
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Fuel, Alcohol, Oil Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ]...
Body Features Case Material : Glass Filled Polyphenylene Sulfide Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting :...
Body Features Case Material : Glass Filled Polyphenylene Sulfide Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting :...
Body Features Case Material : Glass Filled Polypropylene Entry Style : Bottom, Top Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting :...
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : 1/2...
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : M16...