BUD INDUSTRIES, INC. Boxes NBF-32012

Description
"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32012-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

Buy Now Datasheet
Enclosures, Boxes, Racks Boxes, Plastic - NBF-32012 - Heilind Electronics, Inc.
Wilmington, MA, United States
Enclosures, Boxes, Racks Boxes, Plastic
NBF-32012
Enclosures, Boxes, Racks Boxes, Plastic NBF-32012
Enclosures, Boxes, Racks Boxes, Plastic

Enclosures, Boxes, Racks Boxes, Plastic

Buy Now
BUDI Wall Mount - NBF-32012 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32012
BUDI Wall Mount NBF-32012
NEMA Enclosure ABS Plastic

NEMA Enclosure ABS Plastic

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32012
Electrical Enclosures NBF-32012
Electrical Enclosures NEMA Box ABS Indoor

Electrical Enclosures NEMA Box ABS Indoor

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7989 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7989
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7989
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:99.8mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:99.8mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32012-ND NBF-32012 NBF-32012 NBF-32012 73R7989
Product Name Boxes Enclosures, Boxes, Racks Boxes, Plastic BUDI Wall Mount Electrical Enclosures Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

KEYPAD CASES, BLACK - 70016692 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-508-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details