BUD INDUSTRIES, INC. NEMA ENCLOSURE ABS PLASTIC (5. NBF-32010

Description
NEMA ENCLOSURE ABS PLASTIC (5.
Request a Quote Datasheet
Description
NEMA ENCLOSURE ABS PLASTIC (5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA ENCLOSURE ABS PLASTIC (5. - NBF-32010 - Heilind Electronics, Inc.
Wilmington, MA, United States
NEMA ENCLOSURE ABS PLASTIC (5.
NBF-32010
NEMA ENCLOSURE ABS PLASTIC (5. NBF-32010
NEMA ENCLOSURE ABS PLASTIC (5.

NEMA ENCLOSURE ABS PLASTIC (5.

Buy Now
Boxes - 377-1765-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 5.900"" L x 5.900"" W (149.86mm x 149.86mm) X 3.540"" (89.92mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 5.900"" L x 5.900"" W (149.86mm x 149.86mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32010
Electrical Enclosures NBF-32010
Electrical Enclosures 5.90" x 5.90" x3.57" SOLID DOOR

Electrical Enclosures 5.90" x 5.90" x3.57" SOLID DOOR

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7988 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7988
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7988
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
BUDI Wall Mount - NBF-32010 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32010
BUDI Wall Mount NBF-32010
NEMA Enclosure ABS Plastic

NEMA Enclosure ABS Plastic

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32010 377-1765-ND NBF-32010 73R7988 NBF-32010
Product Name NEMA ENCLOSURE ABS PLASTIC (5. Boxes Electrical Enclosures Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries BUDI Wall Mount
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details