BUD INDUSTRIES, INC. Enclosures, Boxes, Racks Boxes, Metal CU-2106-B

Description
Enclosures, Boxes, Racks Boxes, Metal
Request a Quote Datasheet
Description
Enclosures, Boxes, Racks Boxes, Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, Racks Boxes, Metal - CU-2106-B - Heilind Electronics, Inc.
Wilmington, MA, United States
Enclosures, Boxes, Racks Boxes, Metal
CU-2106-B
Enclosures, Boxes, Racks Boxes, Metal CU-2106-B
Enclosures, Boxes, Racks Boxes, Metal

Enclosures, Boxes, Racks Boxes, Metal

Buy Now
Boxes - 377-1081-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 5.250"" L x 3.000"" W (133.35mm x 76.20mm) X 2.125"" (53.98mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 5.250"" L x 3.000"" W (133.35mm x 76.20mm) X 2.125"" (53.98mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 06M4529 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
06M4529
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 06M4529
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:53.8mm; External Width - Metric:76mm; External Depth - Metric:133mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:53.8mm; External Width - Metric:76mm; External Depth - Metric:133mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Painted; 0.375 in. - 70148722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Painted; 0.375 in.
70148722
Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Painted; 0.375 in. 70148722
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-2106-B 377-1081-ND 06M4529 70148722
Product Name Enclosures, Boxes, Racks Boxes, Metal Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Painted; 0.375 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details