BUD INDUSTRIES, INC. Enclosures, Boxes, Racks Boxes, Metal CU-1933-MB

Description
Enclosures, Boxes, Racks Boxes, Metal
Request a Quote Datasheet
Description
Enclosures, Boxes, Racks Boxes, Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, Racks Boxes, Metal - CU-1933-MB - Heilind Electronics, Inc.
Wilmington, MA, United States
Enclosures, Boxes, Racks Boxes, Metal
CU-1933-MB
Enclosures, Boxes, Racks Boxes, Metal CU-1933-MB
Enclosures, Boxes, Racks Boxes, Metal

Enclosures, Boxes, Racks Boxes, Metal

Buy Now
Boxes - 377-1756-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.120"" L x 2.130"" W (79.25mm x 54.10mm) X 1.580"" (40.13mm)"

"Box Plastic, ABS Black Cover Included 3.120"" L x 2.130"" W (79.25mm x 54.10mm) X 1.580"" (40.13mm)"

Buy Now Datasheet
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.13WX1.58DIN - 70147997 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.13WX1.58DIN
70147997
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.13WX1.58DIN 70147997
ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILIT Y;BLACK;3.12LX2.13WX 1.58DIN

ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.13WX1.58DIN

Supplier's Site
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries - 74R5584 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
74R5584
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries 74R5584
ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:54mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:54mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1933-MB 377-1756-ND 70147997 74R5584
Product Name Enclosures, Boxes, Racks Boxes, Metal Boxes ENCLOSURE;ABS 94V-0;WALLMT BRKT;TEXTURED;UTILITY;BLACK;3.12LX2.13WX1.58DIN Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS ABS; ABS
Features Flame Retardant
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details