BUD INDUSTRIES, INC. Boxes PTS-25315

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2415-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 3.937"" (100.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 3.937"" (100.00mm)"

Buy Now Datasheet
PLASTIC BOX, GRAY - PTS-25315 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLASTIC BOX, GRAY
PTS-25315
PLASTIC BOX, GRAY PTS-25315
PLASTIC BOX, GRAY

PLASTIC BOX, GRAY

Buy Now
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries - 73Y0881 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
73Y0881
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries 73Y0881
ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100.1mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:100.1mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2415-ND PTS-25315 73Y0881
Product Name Boxes PLASTIC BOX, GRAY Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-601 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
2 suppliers