BUD INDUSTRIES, INC. Boxes NBF-32314

Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.080"" L x 7.080"" W (179.83mm x 179.83mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.080"" L x 7.080"" W (179.83mm x 179.83mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32314-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.080"" L x 7.080"" W (179.83mm x 179.83mm) X 5.900"" (149.86mm)"

"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.080"" L x 7.080"" W (179.83mm x 179.83mm) X 5.900"" (149.86mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8059 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8059
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8059
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:180mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:180mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32314
Electrical Enclosures NBF-32314
Electrical Enclosures NEMA Box PC/PBT Outdoor

Electrical Enclosures NEMA Box PC/PBT Outdoor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32314-ND 73R8059 NBF-32314
Product Name Boxes Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details