NEMA BOX B, INDOOR CLEAR UPC#:666020177131
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 10.750"" L x 6.780"" W (273.05mm x 172.21mm) X 4.332"" (110.03mm)"
Electrical Enclosures 10.73 x 6.79 x 4.33 Clear Door
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:272.5mm; External Width - Metric:172mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; External Depth:4.33"RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBB-10261 | 377-2032-ND | NBB-10261 | 97H2150 |
| Product Name | NEMA BOX B, INDOOR CLEAR UPC#:666020177131 | Boxes | Electrical Enclosures | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | ABS | ABS; ABS | ||
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |