"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 5.110"" L x 3.930"" W (129.79mm x 99.82mm) X 2.750"" (69.85mm)"
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:129.8mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66 RoHS Compliant: Yes
NEMA Enclosure Poly PTB Blend
Electrical Enclosures Polycarb/PBT Outdoor NEMA Box 5.1x3.9x2.7
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32302-ND | NBF-32302 | 73R8053 | NBF-32302 | NBF-32302 |
| Product Name | Boxes | NEMA BOX PC/PBT OUTDR STK | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries | BUDI Wall Mount | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | ABS | Polycarbonate; PBT, Polycarbonate | |||
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures | ||
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |