BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes AN-1308-A

Description
Win Source Part Number: 999224-AN-1308-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Card Guides, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.120" (3.05mm) Height: 3.250" (82.55mm) Material: Metal, Aluminum Design: Cover Included Weight: 4.4 lbs (2 kg) Container Type: Box Area (L x W): 50.5in² (326cm²) Dimension: 8.764" L x 5.758" W (222.61mm x 146.25mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AN-1308-A -ND
Request a Quote Datasheet
Description
Win Source Part Number: 999224-AN-1308-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Card Guides, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.120" (3.05mm) Height: 3.250" (82.55mm) Material: Metal, Aluminum Design: Cover Included Weight: 4.4 lbs (2 kg) Container Type: Box Area (L x W): 50.5in² (326cm²) Dimension: 8.764" L x 5.758" W (222.61mm x 146.25mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AN-1308-A -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - AN-1308-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
AN-1308-A
Boxes, Enclosures, Racks - Boxes AN-1308-A
Win Source Part Number: 999224-AN-1308-A Category: Boxes, Enclosures, Racks>Boxes Series: AN-A Color: Natural Features: Card Guides, PCB Supports, Watertight Package: Bulk Standard Package: 1 Ratings: IP68, NEMA 4X,6,6P,12,13 Thickness: 0.120" (3.05mm) Height: 3.250" (82.55mm) Material: Metal, Aluminum Design: Cover Included Weight: 4.4 lbs (2 kg) Container Type: Box Area (L x W): 50.5in² (326cm²) Dimension: 8.764" L x 5.758" W (222.61mm x 146.25mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: AN-1308-A -ND

Win Source Part Number: 999224-AN-1308-A
Category: Boxes, Enclosures, Racks>Boxes
Series: AN-A
Color: Natural
Features: Card Guides, PCB Supports, Watertight
Package: Bulk
Standard Package: 1
Ratings: IP68, NEMA 4X,6,6P,12,13
Thickness: 0.120" (3.05mm)
Height: 3.250" (82.55mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 4.4 lbs (2 kg)
Container Type: Box
Area (L x W): 50.5in² (326cm²)
Dimension: 8.764" L x 5.758" W (222.61mm x 146.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: AN-1308-A -ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1308-A
Electrical Enclosures AN-1308-A
Electrical Enclosures 8.75x5.75x3.25" NEMA 6, 6P, IP68

Electrical Enclosures 8.75x5.75x3.25" NEMA 6, 6P, IP68

Buy Now Datasheet
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0543
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0543
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82.3mm; External Width - Metric:146mm; External Depth - Metric:222.5mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82.3mm; External Width - Metric:146mm; External Depth - Metric:222.5mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AN-1308-A AN-1308-A 72Y0543
Product Name Boxes, Enclosures, Racks - Boxes Electrical Enclosures Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 8.78 inch (223 mm) 3.24 inch (82.3 mm)
Width 5.75 inch (146 mm) 5.75 inch (146 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2020755 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.13 inch (54 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers