BUD INDUSTRIES, INC. Boxes NBF-32318

Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32318-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic - NBF-32318 - Heilind Electronics, Inc.
Wilmington, MA, United States
Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic
NBF-32318
Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic NBF-32318
Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic

Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic

Buy Now
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8061 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8061
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8061
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - NBF-32318 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32318
BUDI Wall Mount NBF-32318
NEMAENCLosure Poly PTB Blend NBF-32318

NEMAENCLosure Poly PTB Blend NBF-32318

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32318
Electrical Enclosures NBF-32318
Electrical Enclosures 11.81 x 7.87 x 6.29 SOLID DOOR OUTDOOR

Electrical Enclosures 11.81 x 7.87 x 6.29 SOLID DOOR OUTDOOR

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32318-ND NBF-32318 73R8061 NBF-32318 NBF-32318
Product Name Boxes Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries BUDI Wall Mount Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9848 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details