BUD INDUSTRIES, INC. Enclosures, Boxes, Racks Boxes, Metal PTT-10482

Description
Enclosures, Boxes, Racks Boxes, Metal
Request a Quote Datasheet
Description
Enclosures, Boxes, Racks Boxes, Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, Racks Boxes, Metal - PTT-10482 - Heilind Electronics, Inc.
Wilmington, MA, United States
Enclosures, Boxes, Racks Boxes, Metal
PTT-10482
Enclosures, Boxes, Racks Boxes, Metal PTT-10482
Enclosures, Boxes, Racks Boxes, Metal

Enclosures, Boxes, Racks Boxes, Metal

Buy Now
Boxes - 377-2775-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Plastic, ABS Gray Cover Included 3.850"" L x 2.710"" W (97.79mm x 68.83mm) X 1.690"" (42.93mm)"

"Junction Box Plastic, ABS Gray Cover Included 3.850"" L x 2.710"" W (97.79mm x 68.83mm) X 1.690"" (42.93mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTT-10482
Electrical Enclosures PTT-10482
Electrical Enclosures 4SIDE CNRL TERM BLK 55x91x43mm SOLID CVR

Electrical Enclosures 4SIDE CNRL TERM BLK 55x91x43mm SOLID CVR

Buy Now Datasheet
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries - 56AC7942 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries
56AC7942
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries 56AC7942
ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:55mm; External Depth - Metric:91mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:55mm; External Depth - Metric:91mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PTT-10482 377-2775-ND PTT-10482 56AC7942
Product Name Enclosures, Boxes, Racks Boxes, Metal Boxes Electrical Enclosures Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 80, 6.299 X 3.15 X 2.362 INCHES - 70016697 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 100-406-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details