The PCB Box Enclosure from Bud Industries, part number 46Y9713, is constructed from polycarbonate with 10% fiberglass reinforcement, providing durability and strength. It features a light gray finish and is designed to meet UL508/NEMA Type 4X standards, with an IP67 rating for water and dust resistance. The enclosure has external dimensions of 89.9mm in height, 150mm in width, and 150mm in depth. It includes two M4 threaded inserts and is supplied with two M4 x 8mm long truss head machine screws for secure assembly. The enclosure is RoHS compliant, making it suitable for environmentally conscious projects.
"Box Plastic, Fiberglass/Polyester
Enclosures, Boxes, Racks Boxes, Plastic
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona
Electrical Enclosures FIBERGLASS-HINGED-GY
Fiberglass box w/ stainless steel latch
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2238-ND | PTQ-11046 | 46Y9713 | PTQ-11046 | PTQ-11046 |
| Product Name | Boxes | Enclosures, Boxes, Racks Boxes, Plastic | Pcb Box Enclosure, Pc, Grey; Enclosure Type Bud Industries | Electrical Enclosures | BUDI Wall Mount |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | Fiberglass; Polycarbonate | Polycarbonate; Polycarbonate | |||
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures | ||
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |