BUD INDUSTRIES, INC. ALUM NEMA, NATURAL CN-6710

Description
ALUM NEMA, NATURAL
Request a Quote Datasheet
Description
ALUM NEMA, NATURAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM NEMA, NATURAL - CN-6710 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUM NEMA, NATURAL
CN-6710
ALUM NEMA, NATURAL CN-6710
ALUM NEMA, NATURAL

ALUM NEMA, NATURAL

Buy Now
Boxes - 377-1534-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 4.204"" (106.78mm)"

"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 4.204"" (106.78mm)"

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 6.78 X 4.77 X 4.21 IN - 70147710 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 6.78 X 4.77 X 4.21 IN
70147710
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 6.78 X 4.77 X 4.21 IN 70147710
Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids
  • The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
  • Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6023 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6023
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6023
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:172mm; External Depth - Metric:107mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:172mm; External Depth - Metric:107mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-6710
Electrical Enclosures CN-6710
Electrical Enclosures 6.78 X 4.77 X 4.21

Electrical Enclosures 6.78 X 4.77 X 4.21

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CN-6710 377-1534-ND 70147710 79K6023 CN-6710
Product Name ALUM NEMA, NATURAL Boxes ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 6.78 X 4.77 X 4.21 IN Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 5
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4128 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details