Pomona Electronics SHIELDED BOX 2397

Description
SHIELDED BOX
Request a Quote Datasheet
Description
SHIELDED BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHIELDED BOX - 2397 - Heilind Electronics, Inc.
Wilmington, MA, United States
SHIELDED BOX
2397
SHIELDED BOX 2397
SHIELDED BOX

SHIELDED BOX

Buy Now
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 34F954 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
34F954
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 34F954
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Box - 70197943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shielded Box
70197943
Shielded Box 70197943
Nylon Shoulder Washer⁄Bushing Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. The outer diameter of the material is 0.438 in..

Nylon Shoulder Washer⁄Bushing
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
The outer diameter of the material is 0.438 in..

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2397 34F954 70197943
Product Name SHIELDED BOX Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Shielded Box
Length 1.13 inch (28.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details