BUD INDUSTRIES, INC. NEMA ENCLOSURE ABS PLASTIC (12 NBF-32016

Description
NEMA ENCLOSURE ABS PLASTIC (12
Request a Quote Datasheet
Description
NEMA ENCLOSURE ABS PLASTIC (12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA ENCLOSURE ABS PLASTIC (12 - NBF-32016 - Heilind Electronics, Inc.
Wilmington, MA, United States
NEMA ENCLOSURE ABS PLASTIC (12
NBF-32016
NEMA ENCLOSURE ABS PLASTIC (12 NBF-32016
NEMA ENCLOSURE ABS PLASTIC (12

NEMA ENCLOSURE ABS PLASTIC (12

Buy Now
Boxes - NBF-32016-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 5.110"" (129.79mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 5.110"" (129.79mm)"

Buy Now Datasheet
BUDI Wall Mount - NBF-32016 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32016
BUDI Wall Mount NBF-32016
NEMAENCLosure ABS Plastic NBF-32016

NEMAENCLosure ABS Plastic NBF-32016

Supplier's Site
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7991 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7991
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7991
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:129.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:129.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32016
Electrical Enclosures NBF-32016
Electrical Enclosures NEMA Box ABS Indoor

Electrical Enclosures NEMA Box ABS Indoor

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32016 NBF-32016-ND NBF-32016 73R7991 NBF-32016
Product Name NEMA ENCLOSURE ABS PLASTIC (12 Boxes BUDI Wall Mount Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 8194011 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Enclosures, Boxes, & Cases - 125-407 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details