BUD INDUSTRIES, INC. Boxes PU-16533

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 1.800"" (45.72mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 1.800"" (45.72mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16533-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 1.800"" (45.72mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 1.800"" (45.72mm)"

Buy Now Datasheet
ENCLOSURE PLAS 4.5"L X 2.630"W

ENCLOSURE PLAS 4.5"L X 2.630"W

Supplier's Site Datasheet
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries - 82AH3743 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
82AH3743
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries 82AH3743
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:52.07mm; External Width - Metric:66.8mm; External Depth - Metric:114.3mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:52.07mm; External Width - Metric:66.8mm; External Depth - Metric:114.3mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16533-ND PU-16533 82AH3743
Product Name Boxes Boxes Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 106-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers