L-com, Inc. IP68 RJ45 Cat6 Rated Feed-Through Cable Gland Panel Mount - One Way Type CG-C6-FP

Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Outer side is IP68 rated Used to feed-through Category 6 RJ45 Ethernet cables into enclosures or panels Temperature range of -40° to +80°C Application LAN Outside plant Category 6 Enclosure WiFi
Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Outer side is IP68 rated Used to feed-through Category 6 RJ45 Ethernet cables into enclosures or panels Temperature range of -40° to +80°C Application LAN Outside plant Category 6 Enclosure WiFi

Suppliers

Company
Product
Description
Supplier Links
IP68 RJ45 Cat6 Rated Feed-Through Cable Gland Panel Mount - One Way Type - CG-C6-FP - L-com, Inc.
North Andover, MA, United States
IP68 RJ45 Cat6 Rated Feed-Through Cable Gland Panel Mount - One Way Type
CG-C6-FP
IP68 RJ45 Cat6 Rated Feed-Through Cable Gland Panel Mount - One Way Type CG-C6-FP
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Outer side is IP68 rated Used to feed-through Category 6 RJ45 Ethernet cables into enclosures or panels Temperature range of -40° to +80°C Application LAN Outside plant Category 6 Enclosure WiFi

L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today!

Features

  • Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm)
  • IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded
  • Outer side is IP68 rated
  • Used to feed-through Category 6 RJ45 Ethernet cables into enclosures or panels
  • Temperature range of -40° to +80°C

Application

  • LAN
  • Outside plant
  • Category 6
  • Enclosure
  • WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Sealing Glands
Product Number CG-C6-FP
Product Name IP68 RJ45 Cat6 Rated Feed-Through Cable Gland Panel Mount - One Way Type
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249601 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
Cable Glands - 2100626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details