L-com, Inc. PG-16 Liquid Tight Cable Gland ASR-PG16

Description
The ASR-PG16 field attachable connector enables installers to use pre-cut and assembled CAT5 ethernet cables. Since a RJ45 connector will pass through the ARS-PG16, cables are not required to be terminated in the field. This can greatly reduce install time. When fully tightened, the ASR-PG16 creates a seal around the CAT5 cable. Features Flame retardant, self extinguishing - UL Recognized Liquid-tight Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Will pass a pre-assembled Ethernet cable with RJ45 connector Application Harsh environment Industrial computing Industrial Ethernet NEMA enclosure
Datasheet
Description
The ASR-PG16 field attachable connector enables installers to use pre-cut and assembled CAT5 ethernet cables. Since a RJ45 connector will pass through the ARS-PG16, cables are not required to be terminated in the field. This can greatly reduce install time. When fully tightened, the ASR-PG16 creates a seal around the CAT5 cable. Features Flame retardant, self extinguishing - UL Recognized Liquid-tight Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Will pass a pre-assembled Ethernet cable with RJ45 connector Application Harsh environment Industrial computing Industrial Ethernet NEMA enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG-16 Liquid Tight Cable Gland - ASR-PG16 - L-com, Inc.
North Andover, MA, United States
PG-16 Liquid Tight Cable Gland
ASR-PG16
PG-16 Liquid Tight Cable Gland ASR-PG16
The ASR-PG16 field attachable connector enables installers to use pre-cut and assembled CAT5 ethernet cables. Since a RJ45 connector will pass through the ARS-PG16, cables are not required to be terminated in the field. This can greatly reduce install time. When fully tightened, the ASR-PG16 creates a seal around the CAT5 cable. Features Flame retardant, self extinguishing - UL Recognized Liquid-tight Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Will pass a pre-assembled Ethernet cable with RJ45 connector Application Harsh environment Industrial computing Industrial Ethernet NEMA enclosure

The ASR-PG16 field attachable connector enables installers to use pre-cut and assembled CAT5 ethernet cables. Since a RJ45 connector will pass through the ARS-PG16, cables are not required to be terminated in the field. This can greatly reduce install time. When fully tightened, the ASR-PG16 creates a seal around the CAT5 cable.

Features

  • Flame retardant, self extinguishing - UL Recognized
  • Liquid-tight
  • Nylon construction with neoprene seal and lock nut
  • Oil, grease and salt water resistant
  • Will pass a pre-assembled Ethernet cable with RJ45 connector

Application

  • Harsh environment
  • Industrial computing
  • Industrial Ethernet
  • NEMA enclosure
Supplier's Site Datasheet
Conpg16 Strain Relief Rohs Compliant L-Com - 23T4393 - Newark, An Avnet Company
Chicago, IL, United States
Conpg16 Strain Relief Rohs Compliant L-Com
23T4393
Conpg16 Strain Relief Rohs Compliant L-Com 23T4393
CONPG16 STRAIN RELIEF ROHS COMPLIANT: YES

CONPG16 STRAIN RELIEF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number ASR-PG16 23T4393
Product Name PG-16 Liquid Tight Cable Gland Conpg16 Strain Relief Rohs Compliant L-Com
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248689 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Cable Glands - 2101354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details