L-com, Inc. IP67 RJ45 Feed-Through Cable Gland - Two Way Type CG-DRJ

Description
L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today! Features IP67 rated Used to feed-through RJ45 cables into enclosures or panels Easy to install Unshielded Application Outside plant Enclosure LAN WiFi
Description
L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today! Features IP67 rated Used to feed-through RJ45 cables into enclosures or panels Easy to install Unshielded Application Outside plant Enclosure LAN WiFi

Suppliers

Company
Product
Description
Supplier Links
IP67 RJ45 Feed-Through Cable Gland - Two Way Type - CG-DRJ - L-com, Inc.
North Andover, MA, United States
IP67 RJ45 Feed-Through Cable Gland - Two Way Type
CG-DRJ
IP67 RJ45 Feed-Through Cable Gland - Two Way Type CG-DRJ
L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today! Features IP67 rated Used to feed-through RJ45 cables into enclosures or panels Easy to install Unshielded Application Outside plant Enclosure LAN WiFi

L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today!

Features

  • IP67 rated
  • Used to feed-through RJ45 cables into enclosures or panels
  • Easy to install
  • Unshielded

Application

  • Outside plant
  • Enclosure
  • LAN
  • WiFi
Supplier's Site
Two Way Ip67 Rj45 Connector Rohs Compliant L-Com - 23T5336 - Newark, An Avnet Company
Chicago, IL, United States
Two Way Ip67 Rj45 Connector Rohs Compliant L-Com
23T5336
Two Way Ip67 Rj45 Connector Rohs Compliant L-Com 23T5336
TWO WAY IP67 RJ45 CONNECTOR ROHS COMPLIANT: YES

TWO WAY IP67 RJ45 CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number CG-DRJ 23T5336
Product Name IP67 RJ45 Feed-Through Cable Gland - Two Way Type Two Way Ip67 Rj45 Connector Rohs Compliant L-Com
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable and Cord Grips - 1920-1076-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details