L-com, Inc. IP68 RJ45 Cat6a Rated Feed-Through Cable Gland Panel Mount - One Way Type CG-C6A-FP

Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels Outer side is IP68 rated Temperature range of -40° to +80°C Application Category 6a LAN Outside plant Enclosure WiFi
Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels Outer side is IP68 rated Temperature range of -40° to +80°C Application Category 6a LAN Outside plant Enclosure WiFi

Suppliers

Company
Product
Description
Supplier Links
IP68 RJ45 Cat6a Rated Feed-Through Cable Gland Panel Mount - One Way Type - CG-C6A-FP - L-com, Inc.
North Andover, MA, United States
IP68 RJ45 Cat6a Rated Feed-Through Cable Gland Panel Mount - One Way Type
CG-C6A-FP
IP68 RJ45 Cat6a Rated Feed-Through Cable Gland Panel Mount - One Way Type CG-C6A-FP
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels Outer side is IP68 rated Temperature range of -40° to +80°C Application Category 6a LAN Outside plant Enclosure WiFi

L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today!

Features

  • Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm)
  • IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded
  • Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels
  • Outer side is IP68 rated
  • Temperature range of -40° to +80°C

Application

  • Category 6a
  • LAN
  • Outside plant
  • Enclosure
  • WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Sealing Glands
Product Number CG-C6A-FP
Product Name IP68 RJ45 Cat6a Rated Feed-Through Cable Gland Panel Mount - One Way Type
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Traction Relief Cable Gland - 5306130 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details