L-com, Inc. Liquid Tight Cable Gland - 3/4" Knockout PG11 Style CG-PG11

Description
These liquid tight cable glands are perfect for use with NEMA enclosures where liquids and moisture are present at the cable egress point. Available in four sizes, PG-7, PG-11, PG-13.5 and PG-16. Features Flame retardant, self extinguishing - UL Recognized Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Liquid-tight Application Industrial computing Industrial Ethernet Harsh environment NEMA enclosure
Description
These liquid tight cable glands are perfect for use with NEMA enclosures where liquids and moisture are present at the cable egress point. Available in four sizes, PG-7, PG-11, PG-13.5 and PG-16. Features Flame retardant, self extinguishing - UL Recognized Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Liquid-tight Application Industrial computing Industrial Ethernet Harsh environment NEMA enclosure

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Cable Gland - 3/4
North Andover, MA, United States
Liquid Tight Cable Gland - 3/4" Knockout PG11 Style
CG-PG11
Liquid Tight Cable Gland - 3/4" Knockout PG11 Style CG-PG11
These liquid tight cable glands are perfect for use with NEMA enclosures where liquids and moisture are present at the cable egress point. Available in four sizes, PG-7, PG-11, PG-13.5 and PG-16. Features Flame retardant, self extinguishing - UL Recognized Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Liquid-tight Application Industrial computing Industrial Ethernet Harsh environment NEMA enclosure

These liquid tight cable glands are perfect for use with NEMA enclosures where liquids and moisture are present at the cable egress point. Available in four sizes, PG-7, PG-11, PG-13.5 and PG-16.

Features

  • Flame retardant, self extinguishing - UL Recognized
  • Nylon construction with neoprene seal and lock nut
  • Oil, grease and salt water resistant
  • Liquid-tight

Application

  • Industrial computing
  • Industrial Ethernet
  • Harsh environment
  • NEMA enclosure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Sealing Glands
Product Number CG-PG11
Product Name Liquid Tight Cable Gland - 3/4" Knockout PG11 Style
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Conduit Gland SEM-FAST Straight - 3805008 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details