L-com, Inc. IP68 RJ45 Cat6a Rated Feed-Through Cable Gland with 12" RJ45 Cable CG-C6A-MF

Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Outer side is IP68 rated when fully assembled to cable Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded Temperature range of -10° to +75°C Application LAN Outside plant Category 6a Enclosure WiFi
Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Outer side is IP68 rated when fully assembled to cable Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded Temperature range of -10° to +75°C Application LAN Outside plant Category 6a Enclosure WiFi

Suppliers

Company
Product
Description
Supplier Links
IP68 RJ45 Cat6a Rated Feed-Through Cable Gland with 12
North Andover, MA, United States
IP68 RJ45 Cat6a Rated Feed-Through Cable Gland with 12" RJ45 Cable
CG-C6A-MF
IP68 RJ45 Cat6a Rated Feed-Through Cable Gland with 12" RJ45 Cable CG-C6A-MF
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Outer side is IP68 rated when fully assembled to cable Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded Temperature range of -10° to +75°C Application LAN Outside plant Category 6a Enclosure WiFi

L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today!

Features

  • Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm)
  • Outer side is IP68 rated when fully assembled to cable
  • Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels
  • IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded
  • Temperature range of -10° to +75°C

Application

  • LAN
  • Outside plant
  • Category 6a
  • Enclosure
  • WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Sealing Glands
Product Number CG-C6A-MF
Product Name IP68 RJ45 Cat6a Rated Feed-Through Cable Gland with 12" RJ45 Cable
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Standard Straight-Through Cable Gland - 4220801 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8346 inch (21.2 mm)
View Details
3 suppliers
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details