L-com, Inc. IP68 RJ45 Cat5e Rated Feed-Through Cable Gland with 12" RJ45 Cable CG-C5E-MF

Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded Outer side is IP68 rated when fully assembled to cable Temperature range of -10° to +75°C Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels Application Outside plant WiFi Category 5e Enclosure LAN
Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded Outer side is IP68 rated when fully assembled to cable Temperature range of -10° to +75°C Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels Application Outside plant WiFi Category 5e Enclosure LAN

Suppliers

Company
Product
Description
Supplier Links
IP68 RJ45 Cat5e Rated Feed-Through Cable Gland with 12
North Andover, MA, United States
IP68 RJ45 Cat5e Rated Feed-Through Cable Gland with 12" RJ45 Cable
CG-C5E-MF
IP68 RJ45 Cat5e Rated Feed-Through Cable Gland with 12" RJ45 Cable CG-C5E-MF
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded Outer side is IP68 rated when fully assembled to cable Temperature range of -10° to +75°C Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels Application Outside plant WiFi Category 5e Enclosure LAN

L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today!

Features

  • IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded
  • Outer side is IP68 rated when fully assembled to cable
  • Temperature range of -10° to +75°C
  • Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm)
  • Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels

Application

  • Outside plant
  • WiFi
  • Category 5e
  • Enclosure
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Sealing Glands
Product Number CG-C5E-MF
Product Name IP68 RJ45 Cat5e Rated Feed-Through Cable Gland with 12" RJ45 Cable
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602058R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers