L-com, Inc. PG-13.5-Liquid Tight Cable Gland ASR-PG13

Description
Providing superior protection, the ASR-PG13 Cord Grip is the optimal connector to use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now! Features Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line Liquid-tight Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Flame retardant, self extinguishing - UL Recognized Application Harsh environment NEMA enclosure Industrial computing Industrial Ethernet
Datasheet
Description
Providing superior protection, the ASR-PG13 Cord Grip is the optimal connector to use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now! Features Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line Liquid-tight Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Flame retardant, self extinguishing - UL Recognized Application Harsh environment NEMA enclosure Industrial computing Industrial Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG-13.5-Liquid Tight Cable Gland - ASR-PG13 - L-com, Inc.
North Andover, MA, United States
PG-13.5-Liquid Tight Cable Gland
ASR-PG13
PG-13.5-Liquid Tight Cable Gland ASR-PG13
Providing superior protection, the ASR-PG13 Cord Grip is the optimal connector to use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now! Features Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line Liquid-tight Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Flame retardant, self extinguishing - UL Recognized Application Harsh environment NEMA enclosure Industrial computing Industrial Ethernet

Providing superior protection, the ASR-PG13 Cord Grip is the optimal connector to use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now!

Features

  • Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line
  • Liquid-tight
  • Nylon construction with neoprene seal and lock nut
  • Oil, grease and salt water resistant
  • Flame retardant, self extinguishing - UL Recognized

Application

  • Harsh environment
  • NEMA enclosure
  • Industrial computing
  • Industrial Ethernet
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Sealing Glands
Product Number ASR-PG13
Product Name PG-13.5-Liquid Tight Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Traction Relief Cable Gland - 5306107 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details