L-com, Inc. IP67 RJ45 Feed-Through Cable Gland - One Way Type CG-RJ

Description
L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today! Features Easy to install IP67 rated Unshielded Used to feed-through RJ45 cables into enclosures or panels Application LAN Outside plant Enclosure WiFi
Description
L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today! Features Easy to install IP67 rated Unshielded Used to feed-through RJ45 cables into enclosures or panels Application LAN Outside plant Enclosure WiFi

Suppliers

Company
Product
Description
Supplier Links
IP67 RJ45 Feed-Through Cable Gland - One Way Type - CG-RJ - L-com, Inc.
North Andover, MA, United States
IP67 RJ45 Feed-Through Cable Gland - One Way Type
CG-RJ
IP67 RJ45 Feed-Through Cable Gland - One Way Type CG-RJ
L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today! Features Easy to install IP67 rated Unshielded Used to feed-through RJ45 cables into enclosures or panels Application LAN Outside plant Enclosure WiFi

L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. The parts come unrated, Category 5e, Category 6 or Category 6a. Choose the right rating for your application. Order online today!

Features

  • Easy to install
  • IP67 rated
  • Unshielded
  • Used to feed-through RJ45 cables into enclosures or panels

Application

  • LAN
  • Outside plant
  • Enclosure
  • WiFi
Supplier's Site
Ip67 Rj45 Enclosure Connector L-Com - 23T5337 - Newark, An Avnet Company
Chicago, IL, United States
Ip67 Rj45 Enclosure Connector L-Com
23T5337
Ip67 Rj45 Enclosure Connector L-Com 23T5337
IP67 RJ45 ENCLOSURE CONNECTOR

IP67 RJ45 ENCLOSURE CONNECTOR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number CG-RJ 23T5337
Product Name IP67 RJ45 Feed-Through Cable Gland - One Way Type Ip67 Rj45 Enclosure Connector L-Com
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details