L-com, Inc. IP68 RJ45 Cat5e Rated Feed-Through Cable Gland Panel Mount - One Way Type CG-C5E-FP

Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Temperature range of -40° to +80°C Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Outer side is IP68 rated Application Enclosure WiFi Category 5e LAN Outside plant
Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Temperature range of -40° to +80°C Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Outer side is IP68 rated Application Enclosure WiFi Category 5e LAN Outside plant

Suppliers

Company
Product
Description
Supplier Links
IP68 RJ45 Cat5e Rated Feed-Through Cable Gland Panel Mount - One Way Type - CG-C5E-FP - L-com, Inc.
North Andover, MA, United States
IP68 RJ45 Cat5e Rated Feed-Through Cable Gland Panel Mount - One Way Type
CG-C5E-FP
IP68 RJ45 Cat5e Rated Feed-Through Cable Gland Panel Mount - One Way Type CG-C5E-FP
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Temperature range of -40° to +80°C Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded Outer side is IP68 rated Application Enclosure WiFi Category 5e LAN Outside plant

L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today!

Features

  • Temperature range of -40° to +80°C
  • Used to feed-through Category 5e RJ45 Ethernet cables into enclosures or panels
  • Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm)
  • IP68 RJ45 female to panel mount RJ45 female; internal coupler is shielded
  • Outer side is IP68 rated

Application

  • Enclosure
  • WiFi
  • Category 5e
  • LAN
  • Outside plant
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Sealing Glands
Product Number CG-C5E-FP
Product Name IP68 RJ45 Cat5e Rated Feed-Through Cable Gland Panel Mount - One Way Type
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details