L-com, Inc. PG-11 Liquid Tight Cable Gland ASR-PG11

Description
Providing superior protection, the L-com ASR-PG13 Cord Grip is the optimal solution for use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.196" and 0.295". Buy now! Features Flame retardant, self extinguishing - UL Recognized Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Liquid-tight Application Industrial computing Industrial Ethernet Harsh environment NEMA enclosure
Datasheet
Description
Providing superior protection, the L-com ASR-PG13 Cord Grip is the optimal solution for use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.196" and 0.295". Buy now! Features Flame retardant, self extinguishing - UL Recognized Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Liquid-tight Application Industrial computing Industrial Ethernet Harsh environment NEMA enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG-11 Liquid Tight Cable Gland - ASR-PG11 - L-com, Inc.
North Andover, MA, United States
PG-11 Liquid Tight Cable Gland
ASR-PG11
PG-11 Liquid Tight Cable Gland ASR-PG11
Providing superior protection, the L-com ASR-PG13 Cord Grip is the optimal solution for use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.196" and 0.295". Buy now! Features Flame retardant, self extinguishing - UL Recognized Nylon construction with neoprene seal and lock nut Oil, grease and salt water resistant Liquid-tight Application Industrial computing Industrial Ethernet Harsh environment NEMA enclosure

Providing superior protection, the L-com ASR-PG13 Cord Grip is the optimal solution for use in harsh environment and industrial uses. This product is liquid tight as well as oil and grease resistant to ensure the cable can withstand all of the elements in a factory or hazardous environment. This flame retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.196" and 0.295". Buy now!

Features

  • Flame retardant, self extinguishing - UL Recognized
  • Nylon construction with neoprene seal and lock nut
  • Oil, grease and salt water resistant
  • Liquid-tight

Application

  • Industrial computing
  • Industrial Ethernet
  • Harsh environment
  • NEMA enclosure
Supplier's Site Datasheet
Conpg11 Strain Relief L-Com - 23T4392 - Newark, An Avnet Company
Chicago, IL, United States
Conpg11 Strain Relief L-Com
23T4392
Conpg11 Strain Relief L-Com 23T4392
CONPG11 STRAIN RELIEF

CONPG11 STRAIN RELIEF

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number ASR-PG11 23T4392
Product Name PG-11 Liquid Tight Cable Gland Conpg11 Strain Relief L-Com
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details