TE Connectivity Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4
Product Name Notes
Body Features Case Material : Aluminum Product Weight (G) : 70 Configuration Features Electrical Connection : 4-Pin Connector Dimensions Product Height (MM) : 8 Product Length (MM) : 20 Product Width (MM) : 10 Electrical Characteristics...

<< Prev