TE Connectivity Datasheets for DVI Cables
Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable where only one wire is used for the signal.
DVI Cables: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) :... | |
| Body Features Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of Pairs : 4 Number of Positions : 24 Dimensions Cable Assembly Length : 1000 MM [39.3 INCH ] Wire Size (AWG) : 28 Product Type... | |
| Body Features DVI Cable Assembly Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of DVI Cable Assembly Positions : 24 Number of Pairs : 4 Dimensions Cable Assembly Length : 2000 MM [78.6 INCH ]... | |
| Configuration Features Number of DVI Cable Assembly Positions : 9 Number of Pairs : 7 Dimensions Cable Assembly Length : 3048 MM [120 INCH ] Wire Size (AWG) : 28 |