TASCAM America Stereo X/Y Mic for Studio and Live Performance (3.5mm TRS Cable) TM-ST2

Description
TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR-1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks. Model: TM-ST2 Elements: Back Electret Condenser Type: X/Y Stereo Frequency Response: 30 Hz - 20k Hz Sensitivity @ 1Pa: 47 dBV Impedance: 200 , UNBALANCED Maximum SPL: 126 dB SPL Dynamic Range: 102 dB Power: AA Battery Consumption: 2 mA Connector: Integral 3-pin XLR-M Included Accessories: 10' and 18" Stereo (XLR-F to Stereo 3.5mm M) cables, Mic Clip, Battery, Windscreen and Protective Pouch Weight: 320g/11.3 oz.
Description
TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR-1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks. Model: TM-ST2 Elements: Back Electret Condenser Type: X/Y Stereo Frequency Response: 30 Hz - 20k Hz Sensitivity @ 1Pa: 47 dBV Impedance: 200 , UNBALANCED Maximum SPL: 126 dB SPL Dynamic Range: 102 dB Power: AA Battery Consumption: 2 mA Connector: Integral 3-pin XLR-M Included Accessories: 10' and 18" Stereo (XLR-F to Stereo 3.5mm M) cables, Mic Clip, Battery, Windscreen and Protective Pouch Weight: 320g/11.3 oz.

Suppliers

Company
Product
Description
Supplier Links
Stereo X/Y Mic for Studio and Live Performance (3.5mm TRS Cable) - 67173 - TMP Pro Distribution
Berlin, CT, USA
Stereo X/Y Mic for Studio and Live Performance (3.5mm TRS Cable)
67173
Stereo X/Y Mic for Studio and Live Performance (3.5mm TRS Cable) 67173
TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR-1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks. Model: TM-ST2 Elements: Back Electret Condenser Type: X/Y Stereo Frequency Response: 30 Hz - 20k Hz Sensitivity @ 1Pa: 47 dBV Impedance: 200 , UNBALANCED Maximum SPL: 126 dB SPL Dynamic Range: 102 dB Power: AA Battery Consumption: 2 mA Connector: Integral 3-pin XLR-M Included Accessories: 10' and 18" Stereo (XLR-F to Stereo 3.5mm M) cables, Mic Clip, Battery, Windscreen and Protective Pouch Weight: 320g/11.3 oz.

TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR-1 and GT-R1. A low cut filter is available to remove low frequency rumble during recording. The TM-ST2 includes a 10' cable as well as an 18" cable for shorter runs or video camera connection. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch.
Simple to operate, the TM-ST2 is a surprisingly affordable solution to recording great-sounding stereo tracks.
Model: TM-ST2
Elements: Back Electret Condenser
Type: X/Y Stereo
Frequency Response: 30 Hz - 20k Hz
Sensitivity @ 1Pa: 47 dBV
Impedance: 200 , UNBALANCED
Maximum SPL: 126 dB SPL
Dynamic Range: 102 dB
Power: AA Battery
Consumption: 2 mA
Connector: Integral 3-pin XLR-M
Included Accessories: 10' and 18" Stereo (XLR-F to Stereo 3.5mm M) cables, Mic Clip, Battery, Windscreen and Protective Pouch
Weight: 320g/11.3 oz.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 67173
Product Name Stereo X/Y Mic for Studio and Live Performance (3.5mm TRS Cable)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2883928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details