HOSA Technology, Inc. 25' Pro MIDI Cable (5-pin DIN - 5-pin DIN) MID-525

Description
This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 25 ft
Description
This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 25 ft

Suppliers

Company
Product
Description
Supplier Links
25' Pro MIDI Cable (5-pin DIN - 5-pin DIN) - 59861 - TMP Pro Distribution
Berlin, CT, USA
25' Pro MIDI Cable (5-pin DIN - 5-pin DIN)
59861
25' Pro MIDI Cable (5-pin DIN - 5-pin DIN) 59861
This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 25 ft

This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx.
Connector(s): Serviceable 5-pin DIN to Same
Length: 25 ft

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 59861
Product Name 25' Pro MIDI Cable (5-pin DIN - 5-pin DIN)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/406-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers