HOSA Technology, Inc. Connector Type A Hosa MID-510

Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:
Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8157 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8157
Connector Type A Hosa 52T8157
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

Supplier's Site
10' Pro MIDI Cable (5-pin DIN - 5-pin DIN) - 80467 - TMP Pro Distribution
Berlin, CT, USA
10' Pro MIDI Cable (5-pin DIN - 5-pin DIN)
80467
10' Pro MIDI Cable (5-pin DIN - 5-pin DIN) 80467
This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 10 ft

This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx.
Connector(s): Serviceable 5-pin DIN to Same
Length: 10 ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 52T8157 80467
Product Name Connector Type A Hosa 10' Pro MIDI Cable (5-pin DIN - 5-pin DIN)
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details