HOSA Technology, Inc. Connector Type A Hosa STP-202

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8619 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8619
Connector Type A Hosa 52T8619
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
2 m Insert Cable (1/4
Berlin, CT, USA
2 m Insert Cable (1/4" TRS - Dual 1/4" TS)
37696
2 m Insert Cable (1/4" TRS - Dual 1/4" TS) 37696
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 2 m

This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification.
Connector(s): 1/4 in TRS to Dual 1/4 in TS
Length: 2 m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 52T8619 37696
Product Name Connector Type A Hosa 2 m Insert Cable (1/4" TRS - Dual 1/4" TS)
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details