Audio-Technica U.S., Inc. Professional Studio Monitor Headphones (with coiled cable) ATH-M50

Description
With the ATH-M50 professional studio monitor headphones, Audio-Technica has achieved an exceptionally accurate response and long-wearing listening comfort. Designed especially for professional monitoring and mixing, these studiophones feature an efficient collapsible design for space-saving portability and storage. Circumaural ear pieces swivel 180° for easy one-ear monitoring and luxuriously padded ear cushions create an outstanding seal for maximum isolation. The adjustable headband is generously padded for ultimate comfort during long mixing sessions. A coiled cable at the left earpiece terminates to a gold-plated mini-plug with included screw-on ¼" adapter. Audio-Technica's sophisticated driver technology and superior components deliver exceptional power handling and very high SPL capabilities while maintaining clarity of sound throughout their extended range, with deep, accurate bass and outstanding high-frequency extension. The headphones feature proprietary large-aperture drivers with neodymium magnet systems for ultra-efficient signal transfer. Type: Closed-back dynamic Driver Diameter: 45 mm Magnet: Neodymium Voice Coil: CCAW (Copper-clad aluminum wire) Frequency Response: 15 - 28,000 Hz Maximum Input Power: 1,600 mW at 1 kHz Sensitivity: 99 dB Impedance: 38 ohms Weight: 284 g (10 oz) without cable and connector Cable: 1.2 - 3.0 m (3.9' - 9.8') Coiled, OFC litz wire Connector: Gold-plated stereo 1/8" (3.5 mm) connector with strain relief and professional screw-on 1/4" (6.3 mm) adapter Accessory Included: Protective pouch
Datasheet
Description
With the ATH-M50 professional studio monitor headphones, Audio-Technica has achieved an exceptionally accurate response and long-wearing listening comfort. Designed especially for professional monitoring and mixing, these studiophones feature an efficient collapsible design for space-saving portability and storage. Circumaural ear pieces swivel 180° for easy one-ear monitoring and luxuriously padded ear cushions create an outstanding seal for maximum isolation. The adjustable headband is generously padded for ultimate comfort during long mixing sessions. A coiled cable at the left earpiece terminates to a gold-plated mini-plug with included screw-on ¼" adapter. Audio-Technica's sophisticated driver technology and superior components deliver exceptional power handling and very high SPL capabilities while maintaining clarity of sound throughout their extended range, with deep, accurate bass and outstanding high-frequency extension. The headphones feature proprietary large-aperture drivers with neodymium magnet systems for ultra-efficient signal transfer. Type: Closed-back dynamic Driver Diameter: 45 mm Magnet: Neodymium Voice Coil: CCAW (Copper-clad aluminum wire) Frequency Response: 15 - 28,000 Hz Maximum Input Power: 1,600 mW at 1 kHz Sensitivity: 99 dB Impedance: 38 ohms Weight: 284 g (10 oz) without cable and connector Cable: 1.2 - 3.0 m (3.9' - 9.8') Coiled, OFC litz wire Connector: Gold-plated stereo 1/8" (3.5 mm) connector with strain relief and professional screw-on 1/4" (6.3 mm) adapter Accessory Included: Protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Professional Studio Monitor Headphones (with coiled cable) - 42244 - TMP Pro Distribution
Berlin, CT, USA
Professional Studio Monitor Headphones (with coiled cable)
42244
Professional Studio Monitor Headphones (with coiled cable) 42244
With the ATH-M50 professional studio monitor headphones, Audio-Technica has achieved an exceptionally accurate response and long-wearing listening comfort. Designed especially for professional monitoring and mixing, these studiophones feature an efficient collapsible design for space-saving portability and storage. Circumaural ear pieces swivel 180° for easy one-ear monitoring and luxuriously padded ear cushions create an outstanding seal for maximum isolation. The adjustable headband is generously padded for ultimate comfort during long mixing sessions. A coiled cable at the left earpiece terminates to a gold-plated mini-plug with included screw-on ¼" adapter. Audio-Technica's sophisticated driver technology and superior components deliver exceptional power handling and very high SPL capabilities while maintaining clarity of sound throughout their extended range, with deep, accurate bass and outstanding high-frequency extension. The headphones feature proprietary large-aperture drivers with neodymium magnet systems for ultra-efficient signal transfer. Type: Closed-back dynamic Driver Diameter: 45 mm Magnet: Neodymium Voice Coil: CCAW (Copper-clad aluminum wire) Frequency Response: 15 - 28,000 Hz Maximum Input Power: 1,600 mW at 1 kHz Sensitivity: 99 dB Impedance: 38 ohms Weight: 284 g (10 oz) without cable and connector Cable: 1.2 - 3.0 m (3.9' - 9.8') Coiled, OFC litz wire Connector: Gold-plated stereo 1/8" (3.5 mm) connector with strain relief and professional screw-on 1/4" (6.3 mm) adapter Accessory Included: Protective pouch

With the ATH-M50 professional studio monitor headphones, Audio-Technica has achieved an exceptionally accurate response and long-wearing listening comfort. Designed especially for professional monitoring and mixing, these studiophones feature an efficient collapsible design for space-saving portability and storage. Circumaural ear pieces swivel 180° for easy one-ear monitoring and luxuriously padded ear cushions create an outstanding seal for maximum isolation. The adjustable headband is generously padded for ultimate comfort during long mixing sessions. A coiled cable at the left earpiece terminates to a gold-plated mini-plug with included screw-on ¼" adapter.
Audio-Technica's sophisticated driver technology and superior components deliver exceptional power handling and very high SPL capabilities while maintaining clarity of sound throughout their extended range, with deep, accurate bass and outstanding high-frequency extension. The headphones feature proprietary large-aperture drivers with neodymium magnet systems for ultra-efficient signal transfer.
Type: Closed-back dynamic
Driver Diameter: 45 mm
Magnet: Neodymium
Voice Coil: CCAW (Copper-clad aluminum wire)
Frequency Response: 15 - 28,000 Hz
Maximum Input Power: 1,600 mW at 1 kHz
Sensitivity: 99 dB
Impedance: 38 ohms
Weight: 284 g (10 oz) without cable and connector
Cable: 1.2 - 3.0 m (3.9' - 9.8') Coiled, OFC litz wire
Connector: Gold-plated stereo 1/8" (3.5 mm) connector with strain relief and professional screw-on 1/4" (6.3 mm) adapter
Accessory Included: Protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 42244
Product Name Professional Studio Monitor Headphones (with coiled cable)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/402-2000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 65.62 ft (200 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details