HOSA Technology, Inc. 1' Microphone Cable (3.5 mm TRS - XLR3M) XVM-101M

Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 1 ft
Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 1 ft

Suppliers

Company
Product
Description
Supplier Links
1' Microphone Cable (3.5 mm TRS - XLR3M) - 75606 - TMP Pro Distribution
Berlin, CT, USA
1' Microphone Cable (3.5 mm TRS - XLR3M)
75606
1' Microphone Cable (3.5 mm TRS - XLR3M) 75606
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 1 ft

This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera.
Connector(s): Right-angle 3.5 mm TRS to XLR3M
Length: 1 ft

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 75606
Product Name 1' Microphone Cable (3.5 mm TRS - XLR3M)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details