HOSA Technology, Inc. Y Cable (XLR3F - Dual XLR3M) YXM-121

Description
This cable is designed to connect an XLR output to two XLR inputs. It is ideal for assigning the signal from a microphone to two channels on a mixing console. Connector(s): XLR3F to Dual XLR3M
Datasheet
Description
This cable is designed to connect an XLR output to two XLR inputs. It is ideal for assigning the signal from a microphone to two channels on a mixing console. Connector(s): XLR3F to Dual XLR3M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y Cable (XLR3F - Dual XLR3M) - 39979 - TMP Pro Distribution
Berlin, CT, USA
Y Cable (XLR3F - Dual XLR3M)
39979
Y Cable (XLR3F - Dual XLR3M) 39979
This cable is designed to connect an XLR output to two XLR inputs. It is ideal for assigning the signal from a microphone to two channels on a mixing console. Connector(s): XLR3F to Dual XLR3M

This cable is designed to connect an XLR output to two XLR inputs. It is ideal for assigning the signal from a microphone to two channels on a mixing console.
Connector(s): XLR3F to Dual XLR3M

Supplier's Site Datasheet
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa - 52T8908 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
52T8908
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa 52T8908
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TMP Pro Distribution Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 39979 52T8908
Product Name Y Cable (XLR3F - Dual XLR3M) Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
Application Audio Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details