Audio-Technica U.S., Inc. Cardioid Dynamic Handheld with XLR-XLR Cable PRO 31

Description
This affordable cardioid dynamic microphone is designed for close-up vocal performance. The PRO 31 offers a broad frequency response and low handling noise in a tough, durable design that delivers consistent performance on the road. The mic sets price/performance standards for intelligibility, transparent sound quality and noise suppression. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 60-13,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms SWITCH: MagnaLock™ on/off WEIGHT: 11.0 oz (312 g) DIMENSIONS: 7.28" (185.0 mm) long, 2.09" (53.1 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet
Description
This affordable cardioid dynamic microphone is designed for close-up vocal performance. The PRO 31 offers a broad frequency response and low handling noise in a tough, durable design that delivers consistent performance on the road. The mic sets price/performance standards for intelligibility, transparent sound quality and noise suppression. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 60-13,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms SWITCH: MagnaLock™ on/off WEIGHT: 11.0 oz (312 g) DIMENSIONS: 7.28" (185.0 mm) long, 2.09" (53.1 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Handheld with XLR-XLR Cable - 35061 - TMP Pro Distribution
Berlin, CT, USA
Cardioid Dynamic Handheld with XLR-XLR Cable
35061
Cardioid Dynamic Handheld with XLR-XLR Cable 35061
This affordable cardioid dynamic microphone is designed for close-up vocal performance. The PRO 31 offers a broad frequency response and low handling noise in a tough, durable design that delivers consistent performance on the road. The mic sets price/performance standards for intelligibility, transparent sound quality and noise suppression. ELEMENT: Dynamic POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 60-13,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms SWITCH: MagnaLock™ on/off WEIGHT: 11.0 oz (312 g) DIMENSIONS: 7.28" (185.0 mm) long, 2.09" (53.1 mm) head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

This affordable cardioid dynamic microphone is designed for close-up vocal performance. The PRO 31 offers a broad frequency response and low handling noise in a tough, durable design that delivers consistent performance on the road. The mic sets price/performance standards for intelligibility, transparent sound quality and noise suppression.
ELEMENT: Dynamic
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 60-13,000 Hz
OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa
IMPEDANCE: 600 ohms
SWITCH: MagnaLock™ on/off
WEIGHT: 11.0 oz (312 g)
DIMENSIONS: 7.28" (185.0 mm) long,
2.09" (53.1 mm) head diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
CABLE: 15.0' (4.5 m) cable with XLRF-type connector at microphone end, XLRM-type connector at equipment end
ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 35061
Product Name Cardioid Dynamic Handheld with XLR-XLR Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details