Sennheiser Electronic Corporation Evolution 800 Series Handheld Cardioid Vocal Mic with On/Off Switch and XLR Cable e815S-X

Description
The e 815 S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Transducer principle: dynamic Sensitivity in free field, no load (1kHz): 1.5 mV/Pa Nominal impedance: 350 Min. terminating impedance: 1,000 Connecto:r XLR Weight: 11.6 oz (330 g) Dimensions: 1.9 x 7.1 in (48 x 180 mm)
Datasheet
Description
The e 815 S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Transducer principle: dynamic Sensitivity in free field, no load (1kHz): 1.5 mV/Pa Nominal impedance: 350 Min. terminating impedance: 1,000 Connecto:r XLR Weight: 11.6 oz (330 g) Dimensions: 1.9 x 7.1 in (48 x 180 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Handheld Cardioid Vocal Mic with On/Off Switch and XLR Cable - 35920 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Handheld Cardioid Vocal Mic with On/Off Switch and XLR Cable
35920
Evolution 800 Series Handheld Cardioid Vocal Mic with On/Off Switch and XLR Cable 35920
The e 815 S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Transducer principle: dynamic Sensitivity in free field, no load (1kHz): 1.5 mV/Pa Nominal impedance: 350 Min. terminating impedance: 1,000 Connecto:r XLR Weight: 11.6 oz (330 g) Dimensions: 1.9 x 7.1 in (48 x 180 mm)

The e 815 S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output.
Transducer principle: dynamic
Sensitivity in free field, no load (1kHz): 1.5 mV/Pa
Nominal impedance: 350
Min. terminating impedance: 1,000
Connecto:r XLR
Weight: 11.6 oz (330 g)
Dimensions: 1.9 x 7.1 in (48 x 180 mm)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 35920
Product Name Evolution 800 Series Handheld Cardioid Vocal Mic with On/Off Switch and XLR Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Aux Cables - 1929451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 9.84 ft (30 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details