HOSA Technology, Inc. Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 10 Ft Hosa XVM-110F

Description
CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 10 FT
Description
CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 10 FT

Suppliers

Company
Product
Description
Supplier Links
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 10 Ft Hosa - 94AC5337 - Newark, An Avnet Company
Chicago, IL, United States
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 10 Ft Hosa
94AC5337
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 10 Ft Hosa 94AC5337
CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 10 FT

CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 10 FT

Supplier's Site
10' Microphone Cable (XLR3F - 3.5 mm TRS) - 60288 - TMP Pro Distribution
Berlin, CT, USA
10' Microphone Cable (XLR3F - 3.5 mm TRS)
60288
10' Microphone Cable (XLR3F - 3.5 mm TRS) 60288
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): XLR3F to Right-angle 3.5 mm TRS Length: 10 ft

This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera.
Connector(s): XLR3F to Right-angle 3.5 mm TRS
Length: 10 ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 94AC5337 60288
Product Name Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 10 Ft Hosa 10' Microphone Cable (XLR3F - 3.5 mm TRS)
Product Type Phone Cord Microphone Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers