HOSA Technology, Inc. 1 m Insert Cable (1/4" TRS - Dual 1/4" TS) STP-201

Description
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 1 m
Datasheet
Description
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 1 m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 m Insert Cable (1/4
Berlin, CT, USA
1 m Insert Cable (1/4" TRS - Dual 1/4" TS)
37695
1 m Insert Cable (1/4" TRS - Dual 1/4" TS) 37695
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 1 m

This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification.
Connector(s): 1/4 in TRS to Dual 1/4 in TS
Length: 1 m

Supplier's Site Datasheet
Connector Type A Hosa - 52T8617 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8617
Connector Type A Hosa 52T8617
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TMP Pro Distribution Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 37695 52T8617
Product Name 1 m Insert Cable (1/4" TRS - Dual 1/4" TS) Connector Type A Hosa
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details