HOSA Technology, Inc. Connector Type A Hosa MID-520

Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes
Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8159 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8159
Connector Type A Hosa 52T8159
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Supplier's Site
20' Pro MIDI Cable (5-pin DIN - 5-pin DIN) - 80469 - TMP Pro Distribution
Berlin, CT, USA
20' Pro MIDI Cable (5-pin DIN - 5-pin DIN)
80469
20' Pro MIDI Cable (5-pin DIN - 5-pin DIN) 80469
This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 20 ft

This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx.
Connector(s): Serviceable 5-pin DIN to Same
Length: 20 ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 52T8159 80469
Product Name Connector Type A Hosa 20' Pro MIDI Cable (5-pin DIN - 5-pin DIN)
Cable Length 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details