Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
TMP PRO DISTRIBUTION
58758 -- 14AWG SPEAKER CABLE (10', BANANA-QTR)
TMP Pro Distribution
14AWG Speaker Cable (10', Banana-QTR)
58758
Description
Banana-QTR Speaker cable. Metal connectors, 7mm.
TMP Pro Distribution
Done
Description
Banana-QTR Speaker cable. Metal connectors, 7mm.
Suppliers
Company
Product
Description
Supplier Links
TMP Pro Distribution
Berlin, CT, USA
14AWG Speaker Cable (10', Banana-QTR)
58758
14AWG Speaker Cable (10', Banana-QTR)
58758
Banana-QTR Speaker cable. Metal connectors, 7mm.
Banana-QTR Speaker cable. Metal connectors, 7mm.
Supplier's Site
Technical Specifications
TMP Pro Distribution
Product Category
Cable Assemblies
Product Number
58758
Product Name
14AWG Speaker Cable (10', Banana-QTR)
Application
Audio
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products
114555P3
Specs
Application
Power Cable
Standards / Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies
Specs
Application
RF
Cable Type
Coaxial
Standards / Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Laurel Electronics LLC
USB-to-RS232 Adapter Cable
CBL02
Specs
Product Type
Serial; USB
View Details
AgozTech LLC
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ
USBCtoA_SQR-GBSC
Specs
Product Type
Serial; USB
Cable Length
6 to 10 ft (18.29 to 30.48 dm)
Connector Type
USB-C
View Details