HOSA Technology, Inc. 18" Y Cable (Dual XLR3F - XLR3M) YXF-101.5

Description
This cable is designed to connect two XLR outputs to one XLR input. It may be used to connect two microphones to one channel on a mixing console when a second channel is unavailable. Connector(s): Dual XLR3F to XLR3M Length: 18 in
Description
This cable is designed to connect two XLR outputs to one XLR input. It may be used to connect two microphones to one channel on a mixing console when a second channel is unavailable. Connector(s): Dual XLR3F to XLR3M Length: 18 in

Suppliers

Company
Product
Description
Supplier Links
18
Berlin, CT, USA
18" Y Cable (Dual XLR3F - XLR3M)
80463
18" Y Cable (Dual XLR3F - XLR3M) 80463
This cable is designed to connect two XLR outputs to one XLR input. It may be used to connect two microphones to one channel on a mixing console when a second channel is unavailable. Connector(s): Dual XLR3F to XLR3M Length: 18 in

This cable is designed to connect two XLR outputs to one XLR input. It may be used to connect two microphones to one channel on a mixing console when a second channel is unavailable.
Connector(s): Dual XLR3F to XLR3M
Length: 18 in

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 80463
Product Name 18" Y Cable (Dual XLR3F - XLR3M)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details