HOSA Technology, Inc. Connector Type A Hosa XVM-115M

Description
Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3952 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3952
Connector Type A Hosa 87X3952
Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
15' Microphone Cable (3.5 mm TRS - XLR3M) - 52606 - TMP Pro Distribution
Berlin, CT, USA
15' Microphone Cable (3.5 mm TRS - XLR3M)
52606
15' Microphone Cable (3.5 mm TRS - XLR3M) 52606
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 15 ft

This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera.
Connector(s): Right-angle 3.5 mm TRS to XLR3M
Length: 15 ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 87X3952 52606
Product Name Connector Type A Hosa 15' Microphone Cable (3.5 mm TRS - XLR3M)
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers