HOSA Technology, Inc. Connector Type A Hosa STP-204

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8621 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8621
Connector Type A Hosa 52T8621
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
4 m Insert Cable (1/4
Berlin, CT, USA
4 m Insert Cable (1/4" TRS - Dual 1/4" TS)
37698
4 m Insert Cable (1/4" TRS - Dual 1/4" TS) 37698
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 4 m

This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification.
Connector(s): 1/4 in TRS to Dual 1/4 in TS
Length: 4 m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 52T8621 37698
Product Name Connector Type A Hosa 4 m Insert Cable (1/4" TRS - Dual 1/4" TS)
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers