TMP Pro Distribution Perfect Pair Powered Speaker Cable Assembly (50') 55841

Description
Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables. Length: 50' Connectors: IEC/XLR Cable Gauge: 24 guage signal lines; 14 guage AC power cord
Description
Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables. Length: 50' Connectors: IEC/XLR Cable Gauge: 24 guage signal lines; 14 guage AC power cord

Suppliers

Company
Product
Description
Supplier Links
Perfect Pair Powered Speaker Cable Assembly (50') - 55841 - TMP Pro Distribution
Berlin, CT, USA
Perfect Pair Powered Speaker Cable Assembly (50')
55841
Perfect Pair Powered Speaker Cable Assembly (50') 55841
Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables. Length: 50' Connectors: IEC/XLR Cable Gauge: 24 guage signal lines; 14 guage AC power cord

Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables.
Length: 50'
Connectors: IEC/XLR
Cable Gauge: 24 guage signal lines; 14 guage AC power cord

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 55841
Product Name Perfect Pair Powered Speaker Cable Assembly (50')
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details